1-5050871-9 Card & Socket Connectors by TE Connectivity

SOCKET,MIN-SPR W/H SN-AU SER-5

Status: Active
Series: -
RoHS: Unknown
Aliases: 1412352
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for RS
RS
from US$0.51
460
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.03
7,853
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
7,127
in stock
Buy Now
Logo for element14
element14
from US$0.78
7,127
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
7,127
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.68
1,400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.66
1,400
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.71
1,400
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
18,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.57
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.87
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Sealant No
Sleeve Material Copper
Sleeve Plating Material Tin
Contact Base Material Beryllium Copper
Socket Type Discrete
Contact Spring Plating Thickness .762µm, 30µin
Contact Transmits (Typical) Signal (Data)/Power
Contact Current Rating (Max) 7.5A
Contact Mating Area Plating Thickness 30µm, 30µin
Contact Spring Plating Material Gold
Contact Type Socket
Wire Size 1.31 – 2.08mm², 16 – 14AWG
Mating Pin Diameter Range .056 – .065in, 1.42 – 1.65mm
Socket Length 7.32mm, .288in
PCB Thickness (Recommended) .79 – 3.18mm, .031 – .125in
Hole Size (Recommended) 2.56mm, .101in
Circuit Application Power & Signal
Spring Material Beryllium Copper
Packaging Method Bag, Loose Piece
Packaging Quantity 2000
Connector System Cable-to-Board
Sealable No
Product Type Contact
Connector & Contact Terminates To Printed Circuit Board
Wire/Cable Type Discrete Wire
Sleeve Style Open Bottom
Profile Zero
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Insertion Method Hand/Semi-Automatic
Termination Method to Wire & Cable Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

SOCKET,MIN-SPR W/H SN-AU SER-5 Socket Length: 7.32 mm Socket Length: .288 in PCB Hole Diameter: .101 in PCB Hole Diameter: 2.56 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 7.5A | 7.32 mm .288" .101" 2.56 mm | Part Number: 1-5050871-9 | Internal Number: 1-5050871-9 | Alias Number: 1412352 | TE Connectivity | TE Store
Miniature Spring Socket, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 1-5050871-9 | Newark Electronics
MINIATURE SPRING SOCKET, 1POS | element14
SOCKET MIN-SPR W/H SN-AU SER-5 | Rapid Electronics
TE Connectivity - AMP Socket MIN-SPR W/H SN-AU SER-5 | Distrelec
Discrete PCB socket, open bottom, 7.32mm | RS
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet Abacus
Open Bottom Gold Miniature Spring Socket Assembly | Future Electronics
SOCKET, MIN-SPR W/H SN-AU SER-5, Pin Sockets | TE Connectivity 1-5050871-9 | RS Americas


1-5050871-9 . Unknown Parts by Unknown

SOCKET MIN-SPR W/H SN-AU SER-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5050871-9?

Additional datasheets, footprints and schematics for 1-5050871-9 are listed on our Part Details page. You can also find images and similar parts to 1-5050871-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5050871-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5050871-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5050871-9 fall under?

The 1-5050871-9 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.

Can I view similar or alternative parts?

You can view similar parts to 1-5050871-9 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5050871-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5050871-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5050871-9 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-5050871-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5050871-9 often in real-time on the comparison pages.

What if I can't find stock of 1-5050871-9?

You can fill out our help required form which you can use to request a quote for 1-5050871-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay