Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.29
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Post Size | .64mm, .025in |
Number of Rows | 2 |
Number of Positions | 50 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Design | Solder Dip |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .55in, 13.94mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Circuit Application | Signal |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Connector Type | Header |
Header Type | Universal Ejection Pinless Headers |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-499726-0?
Additional datasheets, footprints and schematics for 1-499726-0 are listed on our Part Details page. You can also find images and similar parts to 1-499726-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-499726-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-499726-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-499726-0 fall under?
The 1-499726-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-499726-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-499726-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-499726-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-499726-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-499726-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-499726-0 often in real-time on the comparison pages.
What if I can't find stock of 1-499726-0?
You can fill out our help required form which you can use to request a quote for 1-499726-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.