Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | Without |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 50 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin-Lead |
Connector Height | .55in, 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 24 |
実装方法 | Box |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Latch Type | Short |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
050 Univ Hdr Sp 4S 30Dp Std L2 |Amp Te Connectivity 1-499374-0 | Newark Electronics |
TE Connectivity 050 UNIV HDR SP 4S 30DP STD L2 Headers & | Distrelec |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-499374-0?
Additional datasheets, footprints and schematics for 1-499374-0 are listed on our Part Details page. You can also find images and similar parts to 1-499374-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-499374-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-499374-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-499374-0 fall under?
The 1-499374-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-499374-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-499374-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-499374-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-499374-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-499374-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-499374-0 often in real-time on the comparison pages.
What if I can't find stock of 1-499374-0?
You can fill out our help required form which you can use to request a quote for 1-499374-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.