Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.39
|
1,295
in stock
|
Buy Now | |
TE Store
from US$0.45
|
1,558
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,295
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
1,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,295
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Number of Positions | 44 |
Product Length | 2.39in, 60.7mm |
UL Flammability Rating | UL 94V-0 |
Comment | Novo Receptacles |
Packaging Method | Bag |
Packaging Quantity | 1 |
実装方法 | Bag |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
044 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 44 Strain Relief Cover Black Thermoplastic 44 | Bus Connector: Strain Relief & Ata | Part Number: 1-499252-1 | Internal Number: 1-499252-1 | TE Connectivity | TE Store |
Headers&wire Housings 044 Strain Relief A-L Rcpt |Amp Te Connectivity 1-499252-1 | Newark Electronics |
Headers&Wire Housings 044 STRAIN RELIEF A-L RCPT | Rapid Electronics |
TE Connectivity 044 STRAIN RELIEF A-L RCPT Headers & Wir | Distrelec |
Connector Accessories 44 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-499252-1?
Additional datasheets, footprints and schematics for 1-499252-1 are listed on our Part Details page. You can also find images and similar parts to 1-499252-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-499252-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-499252-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-499252-1 fall under?
The 1-499252-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-499252-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-499252-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-499252-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-499252-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-499252-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-499252-1 often in real-time on the comparison pages.
What if I can't find stock of 1-499252-1?
You can fill out our help required form which you can use to request a quote for 1-499252-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.