1-487545-7 PCB Connectors by TE Connectivity

020 HOUSING FFC RCPT 050CL SR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for RS
RS
from US$1.69
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.70
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.81
-
Buy Now
Logo for element14
element14
from US$1.60
-
Buy Now
Logo for Boersig
Boersig
from US$1.62
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.49
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.20
-
Buy Now
Logo for TE Store
TE Store
from US$2.35
-
Buy Now
Logo for Farnell
Farnell
from US$1.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 20
Contact Type Socket
Insulation Resistance 5000MΩ
Voltage 100 VAC
Dielectric Withstanding Voltage (Max) 300VAC
Housing Color Black
Housing Material Polyester
Centerline (Pitch) .05in, 1.27mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Mating Alignment With
Mating Alignment Type Polarization
Mating Retention Type Latch
Panel Mount Feature Without
Circuit Application Signal
Cable Entry Straight
実装方法 Carton
Packaging Quantity 1000
Packaging Method Carton
Connector System Wire-to-Board
Insertion Force Type Normal
Connector Style Receptacle
Connector Type Housing
Sealable No
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type FFC
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

1-487545-7 - 020 Housing Ffc Rcpt 050Cl Sr |Amp Te Connectivity 1-487545-7 | Newark Electronics
Cable Applied 20 POS Rectangular Housing Receptacle | Future Electronics
Conn Housing RCP 20 POS 1.27mm Crimp ST | Avnet America
020 HOUSING FFC RCPT 050CL SR, FFC Connectors | TE Connectivity 1-487545-7 | RS Americas
TE Connectivity - AMP FFC Con 020 HOUSING FFC RCPT 050CL SR | Distrelec
020 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 20 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 1-487545-7 | Internal Number: 1-487545-7 | TE Connectivity | TE Store


1-487545-7 Connectors by Unknown

CONN FFC HOUSING RCPT 20POS 1.27MM

Status: Unknown
Series: AMPMODU System 50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.27mm
No. of Contacts 20Contacts
Gender Receptacle
Product Range AMPMODU System 50 Series
Contact Termination Type -
Contact Position -
No. of Rows 1 Row, 1Rows
Contact Plating -
Contact Material -
FFC/FPC Thickness -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-487545-7?

Additional datasheets, footprints and schematics for 1-487545-7 are listed on our Part Details page. You can also find images and similar parts to 1-487545-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-487545-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487545-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-487545-7 fall under?

The 1-487545-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-487545-7 when available in the FFC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487545-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-487545-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-487545-7 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-487545-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-487545-7 often in real-time on the comparison pages.

What if I can't find stock of 1-487545-7?

You can fill out our help required form which you can use to request a quote for 1-487545-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay