Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
447
in stock
|
Buy Now | |
TE Store
from US$1.49
|
17,941
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
3,954
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
447
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
Avnet Asia
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Farnell
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 15 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 300VAC |
Voltage | 100 VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Cable Entry | Straight |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 600 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | FFC |
Connector Type | Housing |
Insertion Force Type | Normal |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
015 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 15 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 1-487545-2 | Internal Number: 1-487545-2 | TE Connectivity | TE Store |
FFC&FPC Connectors 050X100 REC 1X15P | Rapid Electronics |
TE Connectivity 015 HOUSING FFC RCPT 050CL SR FFC/FPC Co | Distrelec |
Connector, Ffc, Receptacle, 15 Position, 1Row | Newark Electronics |
Cable Applied 15 POS Rectangular Housing Receptacle | Future Electronics |
Conn Housing RCP 15 POS 1.27mm Crimp ST | Avnet America |
015 HOUSING FFC RCPT 050CL SR, FFC Connectors | TE Connectivity 1-487545-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | - |
SVHC | No SVHC (07-Jul-2017) |
For Use With | AMPMODU FFC Receptacle Contacts |
No. of Positions | 15Ways |
Where can I find additional details, specifications and documents for a 1-487545-2?
Additional datasheets, footprints and schematics for 1-487545-2 are listed on our Part Details page. You can also find images and similar parts to 1-487545-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-487545-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487545-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-487545-2 fall under?
The 1-487545-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-487545-2 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487545-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-487545-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-487545-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-487545-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-487545-2 often in real-time on the comparison pages.
What if I can't find stock of 1-487545-2?
You can fill out our help required form which you can use to request a quote for 1-487545-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.