Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.84
|
298
in stock
|
Buy Now | |
Powell Electronics
from US$4.98
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
298
in stock
|
Buy Now | |
Rapid Electronics
from US$5.08
|
298
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
298
in stock
|
Buy Now | |
Heilind Electronics
from US$4.84
|
276
in stock
|
Buy Now | |
Farnell
from US$6.74
|
240
in stock
|
Buy Now | |
TE Store
from US$5.35
|
228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.84
|
83
in stock
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
RS Americas
from US$5.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Number of Positions | 20 |
Comment | One piece - Clam Shell. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Strain Relief |
Sealable | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Headers & Wire Housings 20P Str/Rel Hngd Blk |Amp Te Connectivity 1-480634-9 | Newark Electronics |
Headers&Wire Housings 20P STR/REL HNGD BLK | Rapid Electronics |
TE Connectivity 20P STR/REL HNGD BLK Headers & Wire Hous | Distrelec |
20P STR/REL HNGD BLK | Heilind Electronics |
STRAIN RELIEFS ACCESSORIES CONNECTORS | Farnell |
20P STR/REL HNGD BLK Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 20 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 1-480634-9 | Internal Number: 1-480634-9 | Nylon | TE Connectivity | TE Store |
Connector Accessories 20 POS Rectangular Strain Relief Nylon Black | Avnet America |
Circular Connector, 20P STR/REL HNGD BLK | TE Connectivity 1-480634-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-480634-9?
Additional datasheets, footprints and schematics for 1-480634-9 are listed on our Part Details page. You can also find images and similar parts to 1-480634-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480634-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480634-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480634-9 fall under?
The 1-480634-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-480634-9 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480634-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480634-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480634-9 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-480634-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480634-9 often in real-time on the comparison pages.
What if I can't find stock of 1-480634-9?
You can fill out our help required form which you can use to request a quote for 1-480634-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.