Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Length | 1.48in, 37.62mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Sealable | No |
Housing Type | Tab Housing |
Insulated | No |
Product Type | Terminal Housing |
Style Code | C |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Flg Fast Ins Bt Pinsul Pod Lp |Amp Te Connectivity 1-480487-2 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
FLG FAST INS BT PINSUL POD LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON AMPIP Series |
RoHS: | Unknown |
Product Range | FASTON AMPIP Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP 42486 42618 42800 & 60820 Tab-Lok Flag FASTON Terminals |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-480487-2?
Additional datasheets, footprints and schematics for 1-480487-2 are listed on our Part Details page. You can also find images and similar parts to 1-480487-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480487-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480487-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480487-2 fall under?
The 1-480487-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-480487-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480487-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480487-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480487-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Power and Signal Group have stock available or on a lead time for 1-480487-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480487-2 often in real-time on the comparison pages.
What if I can't find stock of 1-480487-2?
You can fill out our help required form which you can use to request a quote for 1-480487-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.