Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CU3064-000,
AMPS-1-0480435-0, 1-0480435-0 |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0427
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
78,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0492
|
76,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0408
|
18,800
in stock
|
Buy Now | |
Boersig
from US$0.0453
|
13,184
in stock
|
Buy Now | |
Conrad
from US$0.15
|
5,715
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
5,672
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
1,323
in stock
|
Buy Now | |
Future Electronics
from US$0.0394
|
-
|
Buy Now | |
Rapid Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .775in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 20000 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Style Code | D |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTON HSG FMALE UL94V-2 | TTI Europe |
The use of fast-on products in all branches of the industry has claimed as a reliable plug-in system. In general, the selection of the faston connector in terms of material and surface after the operating temperature.This text is machine translated. | Conrad |
187 FAST REC HSG NYLON | Heilind Electronics |
1 Position Natural Color Crimp Faston Uninsulated Receptacles & Housing | Future Electronics |
TE 1-480435-0 187 Faston Crimp Housing 1P Natural | Rapid Electronics |
AMP FASTON Series, 1 Way Nylon Crimp Terminal Housing, 4.75mm Tab Size | TE Connectivity 1-480435-0 | RS Americas |
HOUSING, FASTON, 4.75MM | element14 |
187 FAST REC HSG NYLON | Power and Signal Group |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Solderless Terminal Housing |
---|---|
For Use With | 4.75 (0.187) FAST-ON Receptacles |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Positions | 1Ways |
Where can I find additional details, specifications and documents for a 1-480435-0?
Additional datasheets, footprints and schematics for 1-480435-0 are listed on our Part Details page. You can also find images and similar parts to 1-480435-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480435-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480435-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480435-0 fall under?
The 1-480435-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-480435-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480435-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480435-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480435-0 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Chip One Stop, Boersig and Conrad have stock available or on a lead time for 1-480435-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480435-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480435-0?
You can fill out our help required form which you can use to request a quote for 1-480435-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.