Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
73,777
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
10,210
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
5,159
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .92in, 23.37mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Insulated | No |
Style Code | B |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
.250 S CIR FAST HSG NAT | Heilind Electronics |
AMP FASTON Series 1 Way Nylon 66 CrimpTerminal Housing 6.35mm Tab Size | TE Connectivity 1-480416-0 | RS Americas |
Terminals .250 Recept Natural |Amp Te Connectivity 1-480416-0 | Newark Electronics |
Faston 1 Position Natural Color Female, Receptacle Quick Connect Housing | Future Electronics |
Receptacle Connector, 250V AC, 13A, 1P, 1 Row, Free-Hanging (In-Line) Mount, Nylon, Natural | Carlton-Bates |
TE Connectivity - AMP Housing FASTON 250 REC HSG NYLON NAT | Distrelec |
FASTON INSULATING DEVICE 6,3 | TTI Europe |
.250 S CIR FAST HSG NAT | Power and Signal Group |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Straight Style Receptacle Housing |
---|---|
For Use With | FASTON Uninsulated Terminals |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-480416-0?
Additional datasheets, footprints and schematics for 1-480416-0 are listed on our Part Details page. You can also find images and similar parts to 1-480416-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480416-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480416-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480416-0 fall under?
The 1-480416-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-480416-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480416-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480416-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480416-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-480416-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480416-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480416-0?
You can fill out our help required form which you can use to request a quote for 1-480416-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.