Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Type | Pin |
Panel Thickness | .02 – .06 in, .51 – 1.52 mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | Without |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Certified, Recognized |
UL Flammability Rating | UL 94V-2 |
CSA File Number | LR16455 |
Panel Mount Feature Type | Locking Ear |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Panel Mount Feature | With |
For Use With | Socket (Plug) Housing |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector Style | Plug |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 03P Auto Cap Hsg Nat |Amp Te Connectivity 1-480361-0 | Newark Electronics |
Pin&Socket Connectors 03P AUTO CAP HSG NAT | Rapid Electronics |
TE Connectivity 03P AUTO MNL CAP HSG NATL Pin & Socket C | Distrelec |
PLUG HOUSING, 3POS, NYLON, NATURAL | Farnell |
Conn Housing RCP 3 POS ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP Commercial MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-480361-0?
Additional datasheets, footprints and schematics for 1-480361-0 are listed on our Part Details page. You can also find images and similar parts to 1-480361-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480361-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480361-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480361-0 fall under?
The 1-480361-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-480361-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480361-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480361-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480361-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-480361-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480361-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480361-0?
You can fill out our help required form which you can use to request a quote for 1-480361-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.