Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
10,873
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
10,873
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
10,873
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
10,873
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 3 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.56in, 39.75mm |
Centerline | .19in, 4.83mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ff 187 Tab Hsg 3P Nylon Nat |Amp Te Connectivity 1-480251-0 | Newark Electronics |
TE Connectivity FF 187 TAB HSG 3P NYLON NAT Combination | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 3 POS ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-480251-0?
Additional datasheets, footprints and schematics for 1-480251-0 are listed on our Part Details page. You can also find images and similar parts to 1-480251-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480251-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480251-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480251-0 fall under?
The 1-480251-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-480251-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480251-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480251-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480251-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-480251-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480251-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480251-0?
You can fill out our help required form which you can use to request a quote for 1-480251-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.