Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Mating Area Plating Material | Gold over Nickel |
---|---|
Contact Type | Pin |
Contact Current Rating (Max) | 32A |
Contact Base Material | Copper Alloy |
Contact Style | Long |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Size | 8 |
For Use With | AMPLIMITE Plug Connector With Size 8 |
Circuit Application | Power |
High Current | No |
Comment | Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 1-449379-1?
Additional datasheets, footprints and schematics for 1-449379-1 are listed on our Part Details page. You can also find images and similar parts to 1-449379-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-449379-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-449379-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-449379-1 fall under?
The 1-449379-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-449379-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-449379-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-449379-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-449379-1 have stock available?
There is no stock from authorised distributors for 1-449379-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-449379-1 often in real-time on the comparison pages.
What if I can't find stock of 1-449379-1?
You can fill out our help required form which you can use to request a quote for 1-449379-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.