1-448139-5 PCB Connectors by TE Connectivity

CNCT, SZ 16 PSTD PIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.43

Distributor Stock
Logo for Newark
Newark
from US$8.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.43
-
Buy Now
Logo for Sager
Sager
from US$7.86
-
Buy Now

Specifications

Material Copper Alloy
Solder Dipped Yes
Rack & Panel Connector Contact Size 16
Contact Type Pin
Contact Configuration Posted, Front Release
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness 50 – 50µin, 1.27µm
Contact Mating Area Plating Material Gold
Contact Length 1.296in, 32.92mm
Contact Orientation Straight
Contact Color Code Blue/Orange
For Use With Mates with Socket
Comment Solder Dipped.
実装方法 Package
Packaging Method Package
Post Type Round
Product Type Contact

Alternative Descriptions

Cnct, Sz 16 Pstd Pin |Amp Te Connectivity 1-448139-5 | Newark Electronics
Rack & Panel Connectors CNCT, SZ 16 PSTD PIN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-448139-5?

Additional datasheets, footprints and schematics for 1-448139-5 are listed on our Part Details page. You can also find images and similar parts to 1-448139-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-448139-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-448139-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-448139-5 fall under?

The 1-448139-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-448139-5 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-448139-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-448139-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-448139-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-448139-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-448139-5 often in real-time on the comparison pages.

What if I can't find stock of 1-448139-5?

You can fill out our help required form which you can use to request a quote for 1-448139-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay