1-448138-5 Part Information

Details for 1-448138-5 by TE Connectivity

Connectors>PCB Connectors>Backplane Connectors>Rack & Panel Backplane>Rack & Panel Contacts

Part Downloads

Featured content from Farnell

Part Specifications

Contact Underplating Material Nickel
Contact Configuration Posted
Contact Length 1.1435in
Rack & Panel Connector Contact Size 20
Contact Mating Area Plating Material Gold
Contact Type Pin
端子の下地めっきの材料 Nickel
Wave solder capable to 265°C
Status: Active
Product Code: 4971
Global Product Line: 257
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • CONTACT SZ 20 POSTED PIN | Newark Electronics
  • Contact PIN Crimp ST Cable Mount | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-448138-5?

Additional datasheets, footprints and schematics for 1-448138-5 are listed in our Part Details tab. You can also find the 1-448138-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-448138-5 in the Pricing & Inventory tab next to part details. You can view 1-448138-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-448138-5 fall under?

The 1-448138-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-448138-5 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-448138-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-448138-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-448138-5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-448138-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-448138-5 often in real-time on the comparison pages.

What if I can't find stock of 1-448138-5?

You can fill out our help required form which you can use to request a quote for 1-448138-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-448138-5

Loading...
Loading Results for 1-448138-5