1-447208-0 PCB Connectors by TE Connectivity

3 ROW BOX RECP 240 POS 100 C/L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$686.02

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$686.02
-
Buy Now

Specifications

Post Size .025in, .64mm
Number of Rows 3
Number of Positions 240
PCB Mount Orientation Vertical
Number of Loaded Positions 240
Stackable No
Board-to-Board Configuration Vertical
Contact Type Socket
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Nickel
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Layout Matrix
Contact Shape & Form Square
Contact Base Material Beryllium Copper
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Thickness 30µin
コネクタの高さ 11.43mm
Connector Height .45in, 11.43mm
Stack Height 15.24mm, .6in
Row-to-Row Spacing 2.54mm, .1in
Housing Material Polyphenylene Sulfide (PPS)
Housing Color Brown
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Mating Alignment With
PCB Mount Retention Without
PCB Mount Retention Type Mounting Hole
Mating Alignment Type Mounting Hole
Connector Mounting Type Panel
Assembly Process Feature None
Circuit Application Signal
Packaging Method Package
実装方法 Package
Packaging Quantity 1
PCB Connector Assembly Type PCB Mount Receptacle
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 4.95mm, .195in
Terminations per Post 3 High
Operating Temperature Range -65 – 125°C, -85 – 257°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-447208-0?

Additional datasheets, footprints and schematics for 1-447208-0 are listed on our Part Details page. You can also find images and similar parts to 1-447208-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-447208-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-447208-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-447208-0 fall under?

The 1-447208-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-447208-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-447208-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-447208-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-447208-0 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 1-447208-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-447208-0 often in real-time on the comparison pages.

What if I can't find stock of 1-447208-0?

You can fill out our help required form which you can use to request a quote for 1-447208-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay