Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
13,971
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
13,971
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
13,971
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
13,971
in stock
|
Buy Now | |
TE Store
from US$0.70
|
13,461
in stock
|
Buy Now | |
Farnell
from US$0.60
|
11,200
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 11 |
Number of Rows | 1 |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 3.5mm, .138in |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Square |
Contact Retention Within Housing | With |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Brass |
Connector Length | 24mm, .9449in |
Connector Width | 7.7mm, .303in |
コネクタの高さ | 4.95mm |
Wire Size | 30 – 24AWG |
Connector Height | 4.95mm, .1949in |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Housing Material | Nylon 66 GF |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Tines |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Bag |
実装方法 | Bag |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.4mm, .134in |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Headers & Wire Housings 11 Pos Hdr R/A 2.0Mm |Amp Te Connectivity 1-440055-1 | Newark Electronics |
Headers&Wire Housings 11 POS HDR R/A 2.0mm | Rapid Electronics |
TE Connectivity 2.0MM HDR 11POS R/A Board Connector 11 C | Distrelec |
2.0MM,HDR,11POS,R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 11 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 11 | Amp Hpi 2.0 Mm Header | Part Number: 1-440055-1 | Internal Number: 1-440055-1 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 11POS, 1ROW, 2MM | Farnell |
Conn High Performance Interconnect HDR 11 POS 2mm Solder RA Thru-Hole | Avnet America |
2.0MM, HDR,11POS, R/A, PCB Headers and Receptacles | TE Connectivity 1-440055-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-440055-1?
Additional datasheets, footprints and schematics for 1-440055-1 are listed on our Part Details page. You can also find images and similar parts to 1-440055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-440055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-440055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-440055-1 fall under?
The 1-440055-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-440055-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-440055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-440055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-440055-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-440055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-440055-1 often in real-time on the comparison pages.
What if I can't find stock of 1-440055-1?
You can fill out our help required form which you can use to request a quote for 1-440055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.