1-440055-0 PCB Connectors by TE Connectivity

2.0MM,HDR,10POS,R/A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.67
7,340
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
163
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.41
163
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.47
163
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.37
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 10
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Finish Bright
Mating Post Length .138in, 3.5mm
Contact Type Pin
Contact Current Rating (Max) 3A
Contact Shape & Form Square
Contact Retention Within Housing With
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Bright
Contact Base Material Brass
Connector Width 7.7mm, .303in
コネクタの高さ 4.95mm
Connector Length .8661in, 22mm
Connector Height 4.95mm, .1949in
Wire Size 30 – 24AWG
PCB Thickness (Recommended) 1 – 1.6mm, .039 – .063in
Operating Voltage 250VDC, 250VAC
Housing Color Natural
Centerline (Pitch) .079in, 2mm
Housing Material Nylon 66 GF
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Connector Mounting Type Board Mount
PCB Mount Retention Type Kinked Tines
Contact Retention Type Within Housing Locking Lance
Mating Retention Without
PCB Mount Retention With
Circuit Application Signal
Packaging Quantity 250
実装方法 Bag
Packaging Method Bag
Header Type Partially Shrouded
PCB Connector Assembly Type PCB Mount Header
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Post & Tail Length 3.4mm, .134in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -25 – 85°C, -13 – 185°F

Compatible Parts


Alternative Descriptions

2.0MM,HDR,10POS,R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 10 | Amp Hpi 2.0 Mm Header | Part Number: 1-440055-0 | Internal Number: 1-440055-0 | TE Connectivity | TE Store
Headers & Wire Housings 2.0Mm Hdr 10Pos R/A Hpi |Amp Te Connectivity 1-440055-0 | Newark Electronics
Headers&Wire Housings 2.0mm HDR 10pos R/A HPI | Rapid Electronics
Conn High Performance Interconnect HDR 10 POS 2mm Solder RA Thru-Hole | Avnet America
TE Connectivity - AMP PCB Conn 2.0MMHDR10PR/A | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-440055-0?

Additional datasheets, footprints and schematics for 1-440055-0 are listed on our Part Details page. You can also find images and similar parts to 1-440055-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-440055-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-440055-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-440055-0 fall under?

The 1-440055-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-440055-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-440055-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-440055-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-440055-0 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-440055-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-440055-0 often in real-time on the comparison pages.

What if I can't find stock of 1-440055-0?

You can fill out our help required form which you can use to request a quote for 1-440055-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay