Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
TE Store
from US$0.70
|
14,929
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
10,126
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
10,126
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
10,126
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
10,126
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 13 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Mating Post Length | 3.35mm, .131in |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Length | 1.1024in, 28mm |
Connector Width | 4.7mm, .185in |
コネクタの高さ | 6.05mm |
Wire Size | 30 – 24AWG |
Connector Height | 6.05mm, .238in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Housing Material | Nylon 66 GF |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Retention Type | Kinked Tines |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 300 |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2.0MM,HDR,13POS,VERTICAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 13 | Amp Hpi 2.0 Mm Header | Part Number: 1-440054-3 | Internal Number: 1-440054-3 | TE Connectivity | TE Store |
Headers & Wire Housings 13 Pos Hdr Vert 2.0Mm |Amp Te Connectivity 1-440054-3 | Newark Electronics |
Headers&Wire Housings 13 POS HDR VERT 2.0mm | Rapid Electronics |
TE Connectivity 2.0MM HDR 13POS VERTICAL Board Connector | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Shrouded Header HDR 13 POS 2mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-440054-3?
Additional datasheets, footprints and schematics for 1-440054-3 are listed on our Part Details page. You can also find images and similar parts to 1-440054-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-440054-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-440054-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-440054-3 fall under?
The 1-440054-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-440054-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-440054-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-440054-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-440054-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-440054-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-440054-3 often in real-time on the comparison pages.
What if I can't find stock of 1-440054-3?
You can fill out our help required form which you can use to request a quote for 1-440054-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.