Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.05
|
2,104
in stock
|
Buy Now | |
TE Store
from US$1.80
|
8,928
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
2,104
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
2,104
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
2,104
in stock
|
Buy Now | |
Farnell
from US$2.08
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 14 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Mating Post Length | .158in, 4mm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Contact Base Material | Brass |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | .323in, 8.2mm |
Wire Size | 28 – 22AWG |
Connector Length | 1.4764in, 37.5mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Height | 4.2mm, .165in |
コネクタの高さ | 4.2mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention Type | Kinked Tines |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 14000 |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2.5MM,HDR,14POS,R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 14 | Amp Hpi 2.5 Mm Header | Part Number: 1-440053-4 | Internal Number: 1-440053-4 | TE Connectivity | TE Store |
Headers&wire Housings 2.5Mm,hdr,14Pos,r/A |Amp Te Connectivity 1-440053-4 | Newark Electronics |
Headers&Wire Housings 2.5mm HDR 14pos R/A | Rapid Electronics |
TE Connectivity 2.5MM HDR 14POS R/A Board Connector 14 C | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Shrouded Header HDR 14 POS 2.5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-440053-4?
Additional datasheets, footprints and schematics for 1-440053-4 are listed on our Part Details page. You can also find images and similar parts to 1-440053-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-440053-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-440053-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-440053-4 fall under?
The 1-440053-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-440053-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-440053-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-440053-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-440053-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-440053-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-440053-4 often in real-time on the comparison pages.
What if I can't find stock of 1-440053-4?
You can fill out our help required form which you can use to request a quote for 1-440053-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.