Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
1,127
in stock
|
Buy Now | |
TE Store
from US$3.10
|
2,322
in stock
|
Buy Now | |
Avnet Asia
from US$1.90
|
1,764
in stock
|
Buy Now | |
element14
from US$2.87
|
1,206
in stock
|
Buy Now | |
Farnell
from US$2.22
|
1,206
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
1,008
in stock
|
Buy Now | |
Rapid Electronics
from US$1.72
|
589
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
565
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
526
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
45
in stock
|
Buy Now | |
Avnet America
-
|
1,053
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Finish | Satin |
---|---|
PCB Ground Tab Location | -3.43mm, -.135in |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Number of Loaded Positions | 8 |
Panel Ground Location | Top, Top and Side |
Number of PCB Ground Tabs | 2 |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of Panel Ground Tabs | 6 |
Status Indicator | None |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .36µm, 15µin |
PCB Termination Area Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Tail Length | 3.56mm, .14in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.34mm |
Connector Height | 13.34mm, .525in |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 441 |
実装方法 | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,INV,1X1,6PNL G,.140ST,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-406541-6 | Internal Number: 1-406541-6 | TE Connectivity | TE Store |
Conn RJ-45 F 8 POS 2.04mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 5 | Avnet Asia |
MODULAR, JACK, RJ45, THT, 8P8C | element14 |
Modular Jack RJ45 THT 8P8C | RS |
6/6 MOD JACK RT ANGLE STD PRO | TTI Europe |
Modular Conn/Ethernet Conn R/A 8POS T/H BLACK | Rapid Electronics |
Connector, Rj45, Jack, 8P8C, 1Port, Th | Newark Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
8 Position Single-Port Right Angle Through-Hole Shielded RJ45 Modular Jack | Future Electronics |
"MJ,INV,1X1,6PNL G,.140""ST,SN" | Transfer Multisort Elektronik |
PCB MOUNTED JACKS - SINGLE PORT | Avnet America |
MJ, INV,1X1,6PNL G,.140InchST, SN, RJ45 Connectors | TE Connectivity 1-406541-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 1-406541-6?
Additional datasheets, footprints and schematics for 1-406541-6 are listed on our Part Details page. You can also find images and similar parts to 1-406541-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406541-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406541-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406541-6 fall under?
The 1-406541-6 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406541-6 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406541-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406541-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406541-6 have stock available?
Authorised distributors including TE Store, Avnet Asia, element14, Farnell and RS have stock available or on a lead time for 1-406541-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406541-6 often in real-time on the comparison pages.
What if I can't find stock of 1-406541-6?
You can fill out our help required form which you can use to request a quote for 1-406541-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.