Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0406541-5,
A66005-000 |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
727
in stock
|
Buy Now | |
TE Store
from US$2.56
|
17,892
in stock
|
Buy Now | |
TTI Europe
from US$1.66
|
16,506
in stock
|
Buy Now | |
Heilind Electronics
from US$2.78
|
7,672
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
4,815
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
1,956
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.78
|
1,790
in stock
|
Buy Now | |
Rapid Electronics
from US$1.52
|
1,764
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
1,764
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
1,618
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
727
in stock
|
Buy Now | |
element14
from US$2.25
|
727
in stock
|
Buy Now | |
Sager
from US$1.82
|
298
in stock
|
Buy Now | |
RS Americas
from US$2.04
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,634
in stock
|
Buy Now | |
Avnet America
-
|
2,630
in stock
|
Buy Now | |
Avnet Asia
from US$2.01
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shield Plating Finish | Satin |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Material | Copper Alloy |
Shield Plating Material | Nickel |
PCB Ground Tab Location | -.135in, -3.43mm |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
Number of Panel Ground Tabs | 0 |
Number of Loaded Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .36µm, 15µin |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.34mm |
Connector Height | 13.34mm, .525in |
PCB Tail Length | .1in, 2.54mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 441 |
実装方法 | Box & Tray, Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,INV,1X1,0PNL G,.100ST,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-406541-5 | Internal Number: 1-406541-5 | Alias Number: A66005-000 | TE Connectivity | TE Store |
MJ,INV,1X1,0PNL G,.100 ST,SN | TTI Europe |
MJINV1X10PNL G.100STSN | Heilind Electronics |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
Modular Conn/Ethernet Conn R/A 8POS T/H BLACK | Rapid Electronics |
TE Connectivity - AMP ModConn R/A 8POS T/H BLACK | Distrelec |
Socket | Transfer Multisort Elektronik |
Modular Jack, Rj45, 8P8C, Cat5, Tht | Newark Electronics |
MODULAR, JACK, THT, R/A, RJ45, 8P8C | element14 |
Modular Connectors / Ethernet Connectors R/A 8POS T/H BLACK | Sager |
Modular Jack Connector, RJ Type, 8-Position, 1 Port, Cat5, Right Angle, Black | TE Connectivity 1-406541-5 | RS Americas |
MJ INV 1X1 0PNL G .100incST SN | Avnet Abacus |
"MJ,INV,1X1,0PNL G,.100""ST,SN" | Boersig |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 1-406541-5?
Additional datasheets, footprints and schematics for 1-406541-5 are listed on our Part Details page. You can also find images and similar parts to 1-406541-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406541-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406541-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406541-5 fall under?
The 1-406541-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406541-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406541-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406541-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406541-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for 1-406541-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406541-5 often in real-time on the comparison pages.
What if I can't find stock of 1-406541-5?
You can fill out our help required form which you can use to request a quote for 1-406541-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.