Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Shield Plating Finish | Satin |
---|---|
PCB Ground Tab Location | -3.43mm, -.135in |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Number of Panel Ground Tabs | 5 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top, Top and Side |
Number of PCB Ground Tabs | 2 |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Status Indicator | None |
端子の下地めっきの材料 | Nickel |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .36µm, 15µin |
Connector Product Type | Connector Assembly |
PCB Tail Length | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.34mm |
Connector Height | 13.34mm, .525in |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Lower right panel ground not present on this modular jack assembly., Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 441 |
Packaging Method | Box & Tray, Tray |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mj.inv.1X1.5Pnl G..100 St.sn |Amp Te Connectivity 1-406541-4 | Newark Electronics |
Modular Conn/Ethernet Conn JACK R/A 8P T/H BLK | Rapid Electronics |
TE Connectivity MJ INV 1X1 5PNL G .100"ST SN Modular Connectors / Ethernet Connectors JACK R/A 8P T/H BLK | Distrelec |
MJ,INV,1X1,5PNL G,.100 ST,SN | Farnell |
Where can I find additional details, specifications and documents for a 1-406541-4?
Additional datasheets, footprints and schematics for 1-406541-4 are listed on our Part Details page. You can also find images and similar parts to 1-406541-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406541-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406541-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406541-4 fall under?
The 1-406541-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406541-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406541-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406541-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406541-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-406541-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406541-4 often in real-time on the comparison pages.
What if I can't find stock of 1-406541-4?
You can fill out our help required form which you can use to request a quote for 1-406541-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.