Prices starting from US$1.57
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.54 |
No stock
|
Buy Now | |
TE Store | US$2.87 |
2,174
|
Buy Now | |
Newark Electronics | US$2.07 |
414
|
Buy Now | |
Rapid Electronics | US$3.04 |
414
|
Buy Now | |
Chip One Stop | US$1.94 |
414
|
Buy Now | |
Distrelec | US$2.78 |
414
|
Buy Now | |
Avnet America | US$1.57 |
-
|
Buy Now | |
RS Americas | US$2.46 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Shield Material | Copper Zinc Alloy |
Connector Profile | Standard |
PCB Ground Tab Location | -3.43mm, -.135in |
LED Color (Top Left) | Green |
LED Color (Top Right) | Green |
Shield Plating Material | Tin |
Insulator Material | Polyester |
Number of Panel Ground Tabs | 6 |
Number of Loaded Positions | 8 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Keyed | No |
Panel Ground Location | Top and Side, Top |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Connector Height | 13.35mm, .524in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.35mm |
PCB Tail Length | .1in, 2.54mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 441 |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
IMJ,1X1,P GRD,INSLT,LED(G/G)SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-406507-5 | Internal Number: 1-406507-5 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Imj,1X1,p Grd,inslt |Amp Te Connectivity 1-406507-5 | Newark Electronics |
Modular Connectors / Ethernet Connectors IMJ | Rapid Electronics |
TE Connectivity IMJ 1X1 P GRD INSLT LED(G/G)SN Modular Connectors / Ethernet Connectors IMJ 1X1 P GRD INSLT LED(G/G)SN | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
IMJ,1X1,P GRD, INSLT, LED(G/G)SN, RJ45 Connectors | TE Connectivity 1-406507-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-406507-5?
Additional datasheets, footprints and schematics for 1-406507-5 are listed on our Part Details page. You can also find images and similar parts to 1-406507-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406507-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406507-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406507-5 fall under?
The 1-406507-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406507-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406507-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406507-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406507-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-406507-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406507-5 often in real-time on the comparison pages.
What if I can't find stock of 1-406507-5?
You can fill out our help required form which you can use to request a quote for 1-406507-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.