1-406507-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-406507-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-406507-4
Details for TE Store
1-406507-4
IMJ,1X1,P GRD,INSLT,LED(Y/G)SN Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (2871 in Stock)
$3.0300 per unit
Series Information for 1-406507-4 - TE Connectivity
  • Status: Active
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

IMJ,1X1,P GRD,INSLT,LED(Y/G)SN

Specifications

Shield Material:
Copper Zinc Alloy
LED Color (Top Left):
Green
LED Color (Top Right):
Yellow
Connector Profile:
Standard
Insulator Material:
Polyester
Shield Plating Material:
Tin
Modular Jack Latch Orientation:
Inverted - Latch Up
PCB Ground Tab Location:
-.135in, -3.43mm
Number of Panel Ground Tabs:
6
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
Number of Loaded Positions:
8
Panel Ground Location:
Top, Top and Side
Port Matrix Configuration:
1 x 1
Keyed:
No
Connector Contact Density:
Standard
Number of Positions:
8
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
.2A, 1.5A
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material:
Gold
PCB Tail Length:
2.54mm, .1in
PCB Thickness (Recommended):
.062in, 1.57mm
Connector Height:
13.35mm, .525in
コネクタの高さ:
13.35mm
Housing Material:
High Temperature Thermoplastic
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Side
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
Yes
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
Packaging Quantity:
441
実装方法:
Box & Tray, Tray
Packaging Method:
Tray, Box & Tray
Grounding Options:
PCB and Panel Ground
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
IMJ-1X1-P GRD-INSLT-LED(Y/G)SN
Newark Electronics
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Avnet America
PCB MOUNTED JACKS - SINGLE PORT, MULTI-P
Avnet Europe
PCB MOUNTED JACKS - SINGLE PORT, MULTI-P
Richardson RFPD
INPUT/OUTPUT (I/O) CONNECTOR
TE Store
IMJ,1X1,P GRD,INSLT,LED(Y/G)SN Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity
Future Electronics
8 Position Single Port Right Angle Through Hole With LED RJ45 Modular Jack