Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
2,019
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
20,455
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
2,482
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,482
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
2,482
in stock
|
Buy Now | |
element14
from US$0.95
|
2,019
in stock
|
Buy Now | |
TE Store
from US$1.12
|
1,175
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
1,158
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Avnet America
-
|
2,057
in stock
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 6 |
Row-to-Row Spacing | .195mm, 4.95in |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 4.95mm, .195in |
Agency/Standard Number | E28476 |
CSA File Number | LR16455 |
UL Rating | Recognized, Certified |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .149in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P CMNL HDR ASSY NATL | Heilind Electronics |
Pin & Socket Connectors Pin Hdr 6 Pos Tin |Amp Te Connectivity 1-380999-0 | Newark Electronics |
Pin&Socket Connectors PIN HDR 6 POS TIN | Rapid Electronics |
HEADER, 6WAY | element14 |
06P CMNL HDR ASSY NATL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.95 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-380999-0 | Internal Number: 1-380999-0 | 4.95 mm | TE Connectivity | TE Store |
Connector Shell Commercial MATE-N-LOK Pin 6 13 250 VAC Nylon Natural | TE Connectivity 1-380999-0 | RS Americas |
6 Position Dual Row Through-Hole Straight MATE-N-LOK Pin Header | Future Electronics |
Conn Power HDR 6 POS 4.95mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet Abacus |
TE Connectivity - AMP PWR CONN 06P CMNL HDR ASSY NATL | Distrelec |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Clear |
Connector Mounting Orientation | PCB |
Contact Resistance | 4mohm |
Contact Termination | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Lead Spacing | 5.08mm |
Material | Nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-380999-0?
Additional datasheets, footprints and schematics for 1-380999-0 are listed on our Part Details page. You can also find images and similar parts to 1-380999-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-380999-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-380999-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-380999-0 fall under?
The 1-380999-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-380999-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-380999-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-380999-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-380999-0 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 1-380999-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-380999-0 often in real-time on the comparison pages.
What if I can't find stock of 1-380999-0?
You can fill out our help required form which you can use to request a quote for 1-380999-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.