Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.54
|
1,935
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
1,935
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
1,935
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
1,935
in stock
|
Buy Now | |
Farnell
from US$2.77
|
1,550
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4.75A |
Height Above PC Board | .23in, 5.84mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Funnel Entry | Without |
Test Probe Hole Location | Side Entry |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Test Sockets Tst P Rec180 Lo Bi Wht Gpbr |Amp Te Connectivity 1-380736-9 | Newark Electronics |
Test Sockets TST P REC180 LO BI WHT GPBR | Rapid Electronics |
TE Connectivity TEST PROBE REC180 BI WHT GPBR Test Sockets TST P REC180 LO BI WHT GPBR | Distrelec |
CONNECTOR, RECEPTACLE, 1POS, 1ROW | Farnell |
Conn Test Probe RCP 2 POS Solder RA Thru-Hole 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-380736-9?
Additional datasheets, footprints and schematics for 1-380736-9 are listed on our Part Details page. You can also find images and similar parts to 1-380736-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-380736-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-380736-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-380736-9 fall under?
The 1-380736-9 is listed under Connectors > PCB Connectors > PCB Connector Accessories > Test Probe Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-380736-9 when available in the Test Probe Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-380736-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-380736-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-380736-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-380736-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-380736-9 often in real-time on the comparison pages.
What if I can't find stock of 1-380736-9?
You can fill out our help required form which you can use to request a quote for 1-380736-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.