Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Color | Purple |
Weight per Piece | 1.678g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | .3 – 6mm², 3248 – 13100CMA, 22 – 10AWG |
Wire Insulation Diameter (Max) | 7.92mm, .312in |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | VS-300V, 90°- C. |
Military Category | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Splice Type | Closed End |
Sealable | No |
Product Type | Splice |
Serrated | No |
SPLICE,CE 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .312 in Closed End Splice 22 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 1-36965-1 | Internal Number: 1-36965-1 | TE Connectivity | TE Store |
Splice,ce 22-10 |Amp Te Connectivity 1-36965-1 | Newark Electronics |
Non-Insulation Support Insulate Closed End 22-10 AWG Not Sealed Splice | Future Electronics |
Splice Terminal 10-22AWG 28.58mm Tin Tape | Avnet America |
Where can I find additional details, specifications and documents for a 1-36965-1?
Additional datasheets, footprints and schematics for 1-36965-1 are listed on our Part Details page. You can also find images and similar parts to 1-36965-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-36965-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-36965-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-36965-1 fall under?
The 1-36965-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-36965-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-36965-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-36965-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-36965-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1-36965-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-36965-1 often in real-time on the comparison pages.
What if I can't find stock of 1-36965-1?
You can fill out our help required form which you can use to request a quote for 1-36965-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.