Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Number of Power Positions | 0 |
Row-to-Row Spacing | 4.6mm, .181in |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | PA 66 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | UL 1977 |
Agency/Standard | USR |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Header: 179840, Double Lock Plate 177918-1 or (GWT) 368590-1, Cap: 368587 or 368589 |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Contact Type | Socket |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Pdl 4P Plug 3.96 D/R(Gwt) Nat |Te Connectivity 1-368575-1 | Newark Electronics |
Conn Housing PL 4 POS 3.96mm ST Cable Mount Bag | Avnet America |
PDL 4P PLUG 3.96 D/R(GWT) NAT | TE Connectivity 1-368575-1 | RS Americas |
PLUG HOUSING, 4POS, PA 66, NATURAL | element14 |
Where can I find additional details, specifications and documents for a 1-368575-1?
Additional datasheets, footprints and schematics for 1-368575-1 are listed on our Part Details page. You can also find images and similar parts to 1-368575-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-368575-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-368575-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-368575-1 fall under?
The 1-368575-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-368575-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-368575-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-368575-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-368575-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1-368575-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-368575-1 often in real-time on the comparison pages.
What if I can't find stock of 1-368575-1?
You can fill out our help required form which you can use to request a quote for 1-368575-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.