Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 2.3mm, .09in |
Length | 29.3mm, 1.15in |
Width | 24.9mm, .98in |
Height | 27.8mm, 1.09in |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Where can I find additional details, specifications and documents for a 1-368178-1?
Additional datasheets, footprints and schematics for 1-368178-1 are listed on our Part Details page. You can also find images and similar parts to 1-368178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-368178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-368178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-368178-1 fall under?
The 1-368178-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-368178-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-368178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-368178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-368178-1 have stock available?
There is no stock from authorised distributors for 1-368178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-368178-1 often in real-time on the comparison pages.
What if I can't find stock of 1-368178-1?
You can fill out our help required form which you can use to request a quote for 1-368178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.