Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.05
|
4,770
in stock
|
Buy Now | |
TE Store
from US$2.44
|
5,678
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
4,770
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
4,770
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
4,770
in stock
|
Buy Now | |
Farnell
from US$1.74
|
3,850
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.887g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Overall Length | .7in, 17.83mm |
Stud Diameter | 4.34mm, .171in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-090 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS FLAG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1-36270-1 | Internal Number: 1-36270-1 | TE Connectivity | TE Store |
Terminals Terminal,solis Flag R 12-10 8 |Amp Te Connectivity 1-36270-1 | Newark Electronics |
Terminals TERMINAL SOLIS FLAG R 12-10 8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
TERMINAL, RING TONGUE, #8, 10AWG | Farnell |
Flag Terminal 10-12AWG 17.83mm 9.53mm Nickel Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 12-10 8 | TE Connectivity 1-36270-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-36270-1?
Additional datasheets, footprints and schematics for 1-36270-1 are listed on our Part Details page. You can also find images and similar parts to 1-36270-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-36270-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-36270-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-36270-1 fall under?
The 1-36270-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-36270-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-36270-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-36270-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-36270-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-36270-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-36270-1 often in real-time on the comparison pages.
What if I can't find stock of 1-36270-1?
You can fill out our help required form which you can use to request a quote for 1-36270-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.