1-353293-6 PCB Connectors by TE Connectivity

MINI CT MT REC ASSY 16P GRAY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.46
18,946
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
18,946
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.47
18,946
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.44
18,946
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.49
12,600
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.61
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.46
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 16
Number of Rows 1
Contact Current Rating (Max) 2A
Housing Color Natural
Centerline (Pitch) 1.5mm, .06in
Mating Retention Type Lock
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Sealable No
Connector System Wire-to-Board
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Headers&wire Housings Rcpt 16 Pos Gry Mini 1.5Mm |Amp Te Connectivity 1-353293-6 | Newark Electronics
Headers&Wire Housings RCPT 16 POS GRY MINI 1.5mm | Rapid Electronics
TE Connectivity - AMP Connector MINI CT MT REC ASSY 16P GRAY | Distrelec
CONNECTOR, RCPT, 16POS, 1ROW, 1.5MM | Farnell
MINI CT MT REC ASSY 16P GRAY Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .06 in Connector Assembly Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-353293-6 | Internal Number: 1-353293-6 | .06" | TE Connectivity | TE Store
Conn IDC Connector RCP 16 POS 1.5mm IDT ST Cable Mount Bag/Box | Avnet America
AMP Mini CT Series, Cable Mount IDC Connector Socket, 16 Way, 1 Row, 1.5mm Pitch | TE Connectivity 1-353293-6 | RS Americas


1-353293-6 . Unknown Parts by Unknown

CONNECTOR RCPT 16POS 1ROW 1.5MM

Status: Unknown
Series: AMP Mini CT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.5mm
No. of Contacts 16Contacts
Gender Receptacle
Product Range AMP Mini CT Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-353293-6?

Additional datasheets, footprints and schematics for 1-353293-6 are listed on our Part Details page. You can also find images and similar parts to 1-353293-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-353293-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353293-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-353293-6 fall under?

The 1-353293-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-353293-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353293-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-353293-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-353293-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-353293-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-353293-6 often in real-time on the comparison pages.

What if I can't find stock of 1-353293-6?

You can fill out our help required form which you can use to request a quote for 1-353293-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay