Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.57
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$15.07
|
793
in stock
|
Buy Now | |
Chip One Stop
from US$15.90
|
793
in stock
|
Buy Now | |
Distrelec
from US$14.63
|
793
in stock
|
Buy Now | |
Farnell
from US$15.59
|
639
in stock
|
Buy Now | |
Newark Electronics
from US$14.94
|
-
|
Buy Now | |
Avnet America
from US$12.32
|
-
|
Buy Now | |
RS Americas
from US$16.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Sections | 4 |
Number of Signal Positions | 126 |
Number of Rows | 4 |
Number of Positions | 126 |
Tab Thickness | .64mm, .025in |
Tab Width | 1mm, .039in, 1.8mm, .071in |
Interface Plating | Tin (Sn) |
Width | 5.823in, 147.9mm |
Length | 1.636in, 41.55mm |
Profile Height from PCB | .984in, 25mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.3mm, 4.1mm, .161in, .13in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 15 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | Yes |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors HD HYBRID I/O CAP ASSY 126P | Rapid Electronics |
TE Connectivity HD HYBRID I/O CAP ASSY 126P Combination | Distrelec |
AUTOMOTIVE CONNECTORS | Farnell |
0.40/0.70 Hybrid Housing,cap,r/a,DR,126w | RS |
Automotive Connectors Hd Hybrid I/O Cap Assy 126P |Amp Te Connectivity 1-353222-6 | Newark Electronics |
Conn High Density RCP 126 POS Solder RA Thru-Hole | Avnet America |
MULTILOCK 040/070 II Series 126 Way 4 Row Female Right Angle PCB Housing | TE Connectivity 1-353222-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-353222-6?
Additional datasheets, footprints and schematics for 1-353222-6 are listed on our Part Details page. You can also find images and similar parts to 1-353222-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353222-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353222-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353222-6 fall under?
The 1-353222-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-353222-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353222-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353222-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353222-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1-353222-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353222-6 often in real-time on the comparison pages.
What if I can't find stock of 1-353222-6?
You can fill out our help required form which you can use to request a quote for 1-353222-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.