Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.06
|
680
in stock
|
Buy Now | |
Rapid Electronics
from US$5.61
|
19,632
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
17,124
in stock
|
Buy Now | |
Farnell
from US$6.59
|
13,704
in stock
|
Buy Now | |
Distrelec
from US$5.13
|
2,508
in stock
|
Buy Now | |
TE Store
from US$7.90
|
1,535
in stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
840
in stock
|
Buy Now | |
element14
from US$6.81
|
259
in stock
|
Buy Now | |
Avnet America
from US$4.50
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
Boersig
from US$5.79
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .456in, 11.6mm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
Contact Current Rating (Max) | 30A |
Contact Shape & Form | Rectangular |
Connector Height | 32mm, 1.25in |
Connector Length | 1.51in, 38.52mm |
コネクタの高さ | 32mm |
Connector Width | .488in, 12.4mm |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .062 – .094in |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Centerline (Pitch) | 10.16mm, .399in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Quantity | 12 |
Packaging Method | Tube |
実装方法 | Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | .149in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings HDR V ASSY 3P | Rapid Electronics |
CONN, HEADER, 3POS, 1ROW, 10.16MM, TH | Farnell |
TE Connectivity DYNAMIC D-5200 HDR V ASSY 3P Board Conne | Distrelec |
DYNAMIC D-5200 HDR V ASSY 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Header Assembly: Wire-To-Board & 20-45A & 250-630V | Part Number: 1-353082-2 | Internal Number: 1-353082-2 | TE Connectivity | TE Store |
Dynamic D-5200 Hdr V Assy 3P |Amp Te Connectivity 1-353082-2 | Newark Electronics |
Header,vert 3w,Tab 10.16mm,X-key,D5200 | RS |
CONNECTOR, HEADER, 3POS, 1ROW, 10.16MM | element14 |
Conn Power M 3 POS 10.16mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Dynamic 5000,10.16mm Pitch 3 Way, 1 Row Straight PCB Header, Solder Term | TE Connectivity 1-353082-2 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200S Series |
RoHS: | Unknown |
Pitch Spacing | 10.16mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Dynamic D-5200S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-353082-2?
Additional datasheets, footprints and schematics for 1-353082-2 are listed on our Part Details page. You can also find images and similar parts to 1-353082-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353082-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353082-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353082-2 fall under?
The 1-353082-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-353082-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353082-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353082-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353082-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 1-353082-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353082-2 often in real-time on the comparison pages.
What if I can't find stock of 1-353082-2?
You can fill out our help required form which you can use to request a quote for 1-353082-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.