Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.05
|
No stock
|
Buy Now | |
TE Store
from US$1.22
|
844
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
115
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
54
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
18
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 12A, 19A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Width | 17.27mm |
Height | 9.14mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Length | 26.67mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Method | Box |
Packaging Quantity | 140 |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .16in, 4.06mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
04P UMNL HDR ASSY R/A V2 NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-350948-0 | Internal Number: 1-350948-0 | 6.35 mm | TE Connectivity | TE Store |
Conn Power HDR 4 POS 6.35mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Pin&socket Connectors 4 Pos Rt Angle Hdr |Amp Te Connectivity 1-350948-0 | Newark Electronics |
Pin&Socket Connectors 4 POS RT ANGLE HDR | Rapid Electronics |
04P UMNL HDR ASSY R/A V2 NATL | Heilind Electronics |
TE Connectivity 04P UMNL HDR ASSY R/A V2 NATL | Distrelec |
Connector Header Through Hole, Right Angle 4 position 0.250 (6.35mm)" | Future Electronics |
04P UMNL HDR ASSY R/A V2 NATL | TE Connectivity 1-350948-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-350948-0?
Additional datasheets, footprints and schematics for 1-350948-0 are listed on our Part Details page. You can also find images and similar parts to 1-350948-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350948-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350948-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350948-0 fall under?
The 1-350948-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350948-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350948-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350948-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350948-0 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-350948-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350948-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350948-0?
You can fill out our help required form which you can use to request a quote for 1-350948-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.