Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
550
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
4,060
in stock
|
Buy Now | |
TE Store
from US$1.39
|
2,022
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
980
in stock
|
Buy Now | |
Heilind Electronics
from US$1.84
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
540
in stock
|
Buy Now | |
element14
from US$1.33
|
540
in stock
|
Buy Now | |
Farnell
from US$1.96
|
540
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.84
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
230
in stock
|
Buy Now | |
Conrad
from US$3.20
|
42
in stock
|
Buy Now | |
Avnet America
-
|
1,105
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Avnet Asia
from US$1.30
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 5 |
Contact Layout | Inline |
Contact Current Rating (Max) | 19A, 12A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
PCB Thickness (Recommended) | .062mm, 1.57in |
Height | 9.14mm |
Length | 33.02mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Method | Box & Carton |
Packaging Quantity | 140 |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Termination Post & Tail Length | 4.06mm, .16in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
1X05P UMNL PIN HDR R/A V0 | TTI Europe |
05P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 1-350945-0 | Internal Number: 1-350945-0 | 6.35 mm | TE Connectivity | TE Store |
05P UMNL HDR ASSY R/A 94VO | Heilind Electronics |
5w pcb R/A pin header | RS |
Connector, Header, 5Pos, 1Row, 6.35Mm | Newark Electronics |
HEADER, 5WAY | element14 |
Pin&Socket Connectors 5P STD R/A HDR UL94V-0 | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Conn Power HDR 5 POS 6.35mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK 5 Position Through-Hole Single Row Right Angle Header | Future Electronics |
UNIV M-N-L HEADER, 05P UMNL HDR ASSY R/A 94VO | TE Connectivity 1-350945-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Plug |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL VDE |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Current Rating | 19A |
Contact Termination | Through Hole Right Angle |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | 55°C |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-350945-0?
Additional datasheets, footprints and schematics for 1-350945-0 are listed on our Part Details page. You can also find images and similar parts to 1-350945-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350945-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350945-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350945-0 fall under?
The 1-350945-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350945-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350945-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350945-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350945-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, Heilind Electronics and RS have stock available or on a lead time for 1-350945-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350945-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350945-0?
You can fill out our help required form which you can use to request a quote for 1-350945-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.