Prices starting from US$0.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.26 |
33
|
Buy Now | |
TE Store | US$1.34 |
14,552
|
Buy Now | |
Avnet America | US$0.87 |
9,838
|
Buy Now | |
Heilind Electronics | US$1.53 |
8,953
|
Buy Now | |
Newark Electronics | US$1.19 |
5,533
|
Buy Now | |
Chip One Stop | US$1.13 |
5,533
|
Buy Now | |
Heilind Electronics Asia | US$1.53 |
2,089
|
Buy Now | |
TTI Europe | US$0.90 |
1,680
|
Buy Now | |
Rapid Electronics | US$1.68 |
1,073
|
Buy Now | |
element14 | US$1.13 |
613
|
Buy Now | |
Farnell | US$1.18 |
613
|
Buy Now | |
Future Electronics | US$0.96 |
560
|
Buy Now | |
Transfer Multisort Elektronik | US$1.51 |
2
|
Buy Now | |
RS Americas | US$1.30 |
-
|
Buy Now | |
Avnet Asia | US$0.95 |
-
|
Buy Now | |
Boersig | US$1.28 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 3 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A, 19A |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Height | 9.14mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Length | 37.97mm |
Width | 17.27mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
Mating Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 280 |
Packaging Method | Box & Carton |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.06mm, .16in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
03P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1-350943-0 | Internal Number: 1-350943-0 | 6.35 mm | TE Connectivity | TE Store |
Conn Power HDR 3 POS 6.35mm Solder RA Thru-Hole 3 Terminal 1 Port | Avnet America |
03P UMNL HDR ASSY R/A 94VO | Heilind Electronics |
03P Umnl Hdr Assy R/A 94Vo |Amp Te Connectivity 1-350943-0 | Newark Electronics |
1X03P UMNL PIN HDR R/A V0 | TTI Europe |
Pin&Socket Connectors 3P STD R/A HDR UL94V-0 | Rapid Electronics |
Pitch Spacing:6.35mm | element14 |
HEADER, RIGHT ANGLE, SINGLE ROW, 3 WAY | Farnell |
Universal MATE-N-LOK 3 Position Through-Hole Single Row Right Angle Header | Future Electronics |
3w pcb R/A pin header | RS |
Socket | Transfer Multisort Elektronik |
HEADER ASSEMBLY, UNIVERSAL MATE-N-LOK, 3 POSITION, RIGHT ANGLE, NYLON, WHITE | TE Connectivity 1-350943-0 | RS Americas |
03P UMNL HDR ASSY R-A 94VO | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Connector Mounting Orientation | PC Board |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 1-350943-0?
Additional datasheets, footprints and schematics for 1-350943-0 are listed on our Part Details page. You can also find images and similar parts to 1-350943-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350943-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350943-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350943-0 fall under?
The 1-350943-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350943-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350943-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350943-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350943-0 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-350943-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350943-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350943-0?
You can fill out our help required form which you can use to request a quote for 1-350943-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.