Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 24 |
Comment | One piece - Clam Shell. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Product Type | Accessory |
Accessory Type | Strain Relief |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
TE Connectivity - AMP Strain Relief 24P STR/REL HNGD BLK | Distrelec |
Headers & Wire Housings 24P Str/Rel Hngd Blk |Amp Te Connectivity 1-350524-9 | Newark Electronics |
Connector Accessories Strain Relief Nylon 24 POS Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-350524-9?
Additional datasheets, footprints and schematics for 1-350524-9 are listed on our Part Details page. You can also find images and similar parts to 1-350524-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350524-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350524-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350524-9 fall under?
The 1-350524-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-350524-9 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350524-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350524-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350524-9 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-350524-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350524-9 often in real-time on the comparison pages.
What if I can't find stock of 1-350524-9?
You can fill out our help required form which you can use to request a quote for 1-350524-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.