Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 9 |
Agency/Standard | UL, CSA |
Comment | One piece - Clam Shell. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Strain Relief |
Sealable | No |
Product Type | Accessory |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
09P MR STR/REL HNG BLK Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 9 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 1-350522-9 | Internal Number: 1-350522-9 | Nylon | TE Connectivity | TE Store |
Strain Relief Cover, 9P, Mr Series Conn | Newark Electronics |
Connector Accessories 9 POS Rectangular Strain Relief Nylon Black | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-350522-9?
Additional datasheets, footprints and schematics for 1-350522-9 are listed on our Part Details page. You can also find images and similar parts to 1-350522-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350522-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350522-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350522-9 fall under?
The 1-350522-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-350522-9 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350522-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350522-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350522-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-350522-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350522-9 often in real-time on the comparison pages.
What if I can't find stock of 1-350522-9?
You can fill out our help required form which you can use to request a quote for 1-350522-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.