Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.68
|
421
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
421
in stock
|
Buy Now | |
Rapid Electronics
from US$3.86
|
421
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
421
in stock
|
Buy Now | |
Farnell
from US$4.36
|
340
in stock
|
Buy Now | |
Heilind Electronics
from US$3.60
|
46
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
TE Store
from US$5.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 6 |
Agency/Standard | UL, CSA |
Comment | One piece - Clam Shell. |
Packaging Method | Box |
Packaging Quantity | 100 |
Accessory Type | Strain Relief |
Sealable | No |
Product Type | Accessory |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Headers & Wire Housings 6P Str/Rel Hngn Rohs Compliant: Yes |Amp Te Connectivity 1-350373-9 | Newark Electronics |
Headers&Wire Housings 6P STR/REL HNGN | Rapid Electronics |
TE Connectivity - AMP Strain Relief 06P STR/REL HNGD | Distrelec |
STRAIN RELIEF COVER, CONN, 6POS/NYLON6.6 | Farnell |
06P STR/REL HNGD | Heilind Electronics |
Connector Accessories 6 POS Rectangular Strain Relief Nylon Black | Avnet America |
Special Order: 06P STR/REL HNGD Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 6 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 1-350373-9 | Internal Number: 1-350373-9 | Nylon | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-350373-9?
Additional datasheets, footprints and schematics for 1-350373-9 are listed on our Part Details page. You can also find images and similar parts to 1-350373-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350373-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350373-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350373-9 fall under?
The 1-350373-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-350373-9 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350373-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350373-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350373-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-350373-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350373-9 often in real-time on the comparison pages.
What if I can't find stock of 1-350373-9?
You can fill out our help required form which you can use to request a quote for 1-350373-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.