Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
TE Store
from US$0.73
|
8,071
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Weight per Piece | .592g |
Plating Material | Copper, Tin |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .145in, 3.68mm |
Overall Length | 17.37mm, .684in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1-34142-1 | Internal Number: 1-34142-1 | TE Connectivity | TE Store |
PG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Pg R 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 1-34142-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 17.37mm 5.54mm Tin T/R | Avnet America |
Pg R 22-16 Comm 22-18 Mil 6 | TE Connectivity 1-34142-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-34142-1?
Additional datasheets, footprints and schematics for 1-34142-1 are listed on our Part Details page. You can also find images and similar parts to 1-34142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-34142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-34142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-34142-1 fall under?
The 1-34142-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-34142-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-34142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-34142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-34142-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-34142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-34142-1 often in real-time on the comparison pages.
What if I can't find stock of 1-34142-1?
You can fill out our help required form which you can use to request a quote for 1-34142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.