Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Gold, Copper |
Weight per Piece | .531g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Barrel Inside Diameter | 1.549mm, .061in |
Stud Diameter | 5mm, .197in |
Wire Size | .3 – .9mm², 22 – 18AWG, 592.06 – 1776.17CMA |
Tongue Thickness | .031in, .79mm |
Overall Length | .574in, 14.58mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Ring Terminal 16AWG to 22AWG #10 Gold Plated Copper Loose Piece | Avnet America |
Solis R 22-16 Comm 22-18Mil 10 | TE Connectivity 1-34109-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-34109-1?
Additional datasheets, footprints and schematics for 1-34109-1 are listed on our Part Details page. You can also find images and similar parts to 1-34109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-34109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-34109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-34109-1 fall under?
The 1-34109-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-34109-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-34109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-34109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-34109-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-34109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-34109-1 often in real-time on the comparison pages.
What if I can't find stock of 1-34109-1?
You can fill out our help required form which you can use to request a quote for 1-34109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.