1-338728-2 PCB Connectors by TE Connectivity

MICROM. MOB SMD CON

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for Newark
Newark
from US$1.62
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.53
-
Buy Now

Specifications

Daisy Chain Without
Connector Profile Standard
Ejection Latches Without
PCB Mount Orientation Vertical
Number of Positions 12
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness 3 – 5µm, 118.11 – 196.85µin
端子の下地めっきの材料 Nickel
Contact Type Pin
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin
Contact Termination Area Plating Thickness 3 – 5µm, 118.11 – 196.85µin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Tin
Contact Termination Area Plating Material Tin
Contact Design Press-Fit
PCB Thickness (Recommended) .062in, 1.6mm
Connector Length 18.5mm, .728in
コネクタの高さ 4.6mm
Connector Height .18in, 4.6mm
Row-to-Row Spacing 1.5mm
Operating Voltage 100VDC, 100VAC
Insulation Resistance 1000MΩ
Mating Entry Location Top
Centerline (Pitch) 1.27mm, .05in
Housing Color Red
Housing Material PA 4.6
UL Flammability Rating UL 94V-0
Polarization Without
Mating Alignment Type Polarization
PCB Mount Alignment Without
PCB Mount Retention Without
Mating Alignment With
Mating Retention Without
Contact Retention Type Within Housing Press-Fit
Panel Mount Feature Without
Circuit Application Signal
Solder Process Feature Board Standoff
実装方法 Reel
Packaging Quantity 2500
Packaging Method Reel
Connector Type Connector Assembly
Connector & Contact Terminates To Printed Circuit Board
製品タイプ Connector
Connector & Housing Type Plug
Connector System Board-to-Board
Header Type Shrouded
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 105°C


Alternative Descriptions

Microm. Mob Smd Con |Amp Te Connectivity 1-338728-2 | Newark Electronics
Conn Shrouded Header M 12 POS 2.54mm Solder ST SMD Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-338728-2?

Additional datasheets, footprints and schematics for 1-338728-2 are listed on our Part Details page. You can also find images and similar parts to 1-338728-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-338728-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338728-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-338728-2 fall under?

The 1-338728-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-338728-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338728-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-338728-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-338728-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-338728-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-338728-2 often in real-time on the comparison pages.

What if I can't find stock of 1-338728-2?

You can fill out our help required form which you can use to request a quote for 1-338728-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay