Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
596
in stock
|
Buy Now | |
TE Store
from US$6.38
|
929
in stock
|
Buy Now | |
element14
from US$5.22
|
596
in stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$7.21
|
75
in stock
|
Buy Now | |
Distrelec
from US$5.67
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
55
in stock
|
Buy Now | |
Future Electronics
from US$4.47
|
-
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
RS Americas
from US$7.39
|
-
|
Buy Now | |
Boersig
from US$4.77
|
-
|
Buy Now | |
TTI Europe
from US$3.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Shell Material | Steel |
Color | Black |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Glass Filled Polyester |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Connector Lock | With |
Mounting Hole Diameter | 5mm |
Panel Mount Feature | Without |
Boardlock Material | Phosphor Bronze |
PCB Mounting Style | Through Hole |
Boardlock Plating Material | Tin |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Quantity | 45 |
Packaging Method | Tray |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 2 |
Sealable | No |
Shielded | No |
Grounding Indents | Without |
Connector System | Cable-to-Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15POS.HD20 REC.ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 2 & 2.74Mm | Part Number: 1-338314-2 | Internal Number: 1-338314-2 | TE Connectivity | TE Store |
SOCKET, D, 15WAY | element14 |
D-Sub Standard Connectors 15P HD20 REC ASSY | Rapid Electronics |
TE Connectivity 15POS.HD20 REC.ASSY D Subminiature Connector 15 Contact(s) Female Solder Terminal %234/40 Unc Receptacle | Distrelec |
D Sub Connector, Rcpt, 15Pos, Th | Newark Electronics |
AMPLIMITE Series 15 Position 2.74 mm Pitch Vertical D-Sub Receptacle Connector | Future Electronics |
D Sub Connector, DB15, Standard, Receptacle, AMPLIMITE HDP-20, 15 Contacts, DA, Solder | Avnet America |
15POS.HD20 REC.ASSY, PCB D-Sub Connectors | TE Connectivity 1-338314-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Body Plating | Tin |
Case Material | Steel |
Colour | Black |
Contact Termination | Solder |
Current Rating | 6A |
DC Current Max | 6A |
Flammability Rating | UL94V-0 |
Material | Glass Filled Polyester |
No. of Mating Cycles | 400 |
Standard | DIN 41652 Level 2 |
Termination Method | Tab |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-338314-2?
Additional datasheets, footprints and schematics for 1-338314-2 are listed on our Part Details page. You can also find images and similar parts to 1-338314-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338314-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338314-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338314-2 fall under?
The 1-338314-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338314-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338314-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338314-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338314-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-338314-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338314-2 often in real-time on the comparison pages.
What if I can't find stock of 1-338314-2?
You can fill out our help required form which you can use to request a quote for 1-338314-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.