1-338088-6 Modular Jacks & Plugs by TE Connectivity

8/8 INV.MOD.JACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for RS
RS
from US$1.55
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.17
6,750
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.32
1,750
in stock
Buy Now
Logo for element14
element14
from US$1.42
350
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.43
350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.93
344
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.55
250
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.60
193
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.11
193
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.41
193
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.33
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.35
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Connector Profile Standard
Modular Jack Latch Orientation Standard - Latch Down
Number of Positions 8
PCB Mount Orientation Vertical
Number of Loaded Positions 8
Connector Contact Density Standard
Keyed No
Port Matrix Configuration 1 x 1
Port Configuration Single Port
Status Indicator None
Connector Product Type Connector Assembly
Contact Mating Area Plating Material Nickel
Contact Current Rating (Max) 1.5A
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
Connector Height .5in, 12.7mm
PCB Tail Length 1.5mm, .059in
PCB Thickness (Recommended) .062in, 1.57mm
コネクタの高さ 12.7mm
Centerline (Pitch) 1.02mm, .04in
Mating Entry Location Top
Housing Color Black
Housing Material PA 4T GF30
Performance Category Cat 3
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Connector Mounting Type Board Mount
Shielded No
Circuit Application Signal
Comment This Invertible Modular Jack can also be applied hanging through a hole in the PC Board. (See PCB Layout), Surface can be used for application by Type II SMD Machine., Surface can be used for application by Type I and Type II SMD machines., Kapton tape applied to top surface of jack to facilitate vacuum pickup., Embossed tape according to EIA 481-3.
Packaging Quantity 250
Packaging Reel Diameter 36cm
Packaging Method Reel
実装方法 Reel
Connector & Contact Terminates To Printed Circuit Board
Connectors & Connector Components Type Connector
Modular Connector Style Jack
Modular Jack & Plug Interface Type RJ45
Grounding Options None
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 158°F, -45 – 70°C

Compatible Parts


Alternative Descriptions

8/8 MOD JACK RT ANGLE SMT | TTI Europe
MODULAR, JACK, RJ45, SMT, 8P8C | element14
Rj45 Connector, Jack, 8P8C, 1Port, Smt | Newark Electronics
RJ45 Single Port, 8-Pos, 1 x 1, Jack, PCB, Standard | TE Connectivity 1-338088-6 | RS Americas
Modular Conn/Ethernet Conn 8 POS 1X1 RJ45 VERT | Rapid Electronics
TE Connectivity - AMP Modular Connector Inverted | Distrelec
8 Position Invertible Surface Mount Single Port RJ45 Modular Jack | Future Electronics


1-338088-6 Modular Connectors by Unknown

MODULAR JACK RJ45 SMT 8P8C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat3
IP Rating -
Connector Mounting Surface Mount
Connector Orientation Vertical
Shielding Unshielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range -
SVHC No SVHC (27-Jun-2018)
Connector Type RJ45
Contact Material Phosphor Bronze
Contact Plating Tin Plated Contacts
Contact Termination Surface Mount Vertical
Contact Termination Type Surface Mount
Gender Jack
No. of Contacts 8Contacts
No. of Ports 1Ports
No. of Positions 8Ways

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-338088-6?

Additional datasheets, footprints and schematics for 1-338088-6 are listed on our Part Details page. You can also find images and similar parts to 1-338088-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-338088-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338088-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-338088-6 fall under?

The 1-338088-6 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-338088-6 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338088-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-338088-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-338088-6 have stock available?

Authorised distributors including Avnet America, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 1-338088-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-338088-6 often in real-time on the comparison pages.

What if I can't find stock of 1-338088-6?

You can fill out our help required form which you can use to request a quote for 1-338088-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay