Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1352733 |
Prices starting from US$0.79
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.18 |
276
|
Buy Now | |
TTI Europe | US$0.79 |
10,750
|
Buy Now | |
Future Electronics | US$1.00 |
9,750
|
Buy Now | |
Avnet America | US$1.05 |
1,500
|
Buy Now | |
Heilind Electronics | US$1.34 |
1,312
|
Buy Now | |
Powell Electronics | US$1.29 |
1,050
|
Buy Now | |
Rapid Electronics | US$1.48 |
500
|
Buy Now | |
Chip One Stop | US$1.61 |
500
|
Buy Now | |
element14 | US$1.76 |
276
|
Buy Now | |
Heilind Electronics Asia | US$1.34 |
262
|
Buy Now | |
RS Americas | US$1.30 |
236
|
Buy Now | |
Distrelec | US$1.84 |
161
|
Buy Now | |
Newark Electronics | US$1.40 |
-
|
Buy Now | |
Avnet Asia | US$1.15 |
-
|
Buy Now | |
Boersig | US$1.03 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Status Indicator | None |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Connector Height | .5in, 12.7mm |
PCB Tail Length | 1.5mm, .059in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 12.7mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Color | Black |
Housing Material | PA 4T GF30 |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Comment | This Invertible Modular Jack can also be applied hanging through a hole in the PC Board. (See PCB Layout), Surface can be used for application by Type II SMD Machine., Embossed tape according to EIA 481-3. |
Packaging Method | Reel |
Packaging Quantity | 250 |
Packaging Reel Diameter | 36cm |
実装方法 | Reel |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -45 – 70°C, -40 – 158°F |
8/8 MOD JACK VERTICAL STD PRO | TTI Europe |
8 Position Single Port Straight Surface Mount RJ45 Modular Jack | Future Electronics |
PCB MOUNTED JACKS SINGLE PORT 8-P | Avnet America |
Modular Conn/Ethernet Conn 8/8 INV.MOD.JACK | Rapid Electronics |
MODULAR JACK, SMT, TOP ENTRY, 8/8, CAT3 | element14 |
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB | TE Connectivity 1-338088-3 | RS Americas |
TE Connectivity 8/8 INV.MOD.JACK | Distrelec |
8/8 Inv.mod.jack |Amp Te Connectivity 1-338088-3 | Newark Electronics |
LAN Category | Cat3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 1-338088-3?
Additional datasheets, footprints and schematics for 1-338088-3 are listed on our Part Details page. You can also find images and similar parts to 1-338088-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338088-3 fall under?
The 1-338088-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338088-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338088-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338088-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338088-3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Heilind Electronics and Powell Electronics have stock available or on a lead time for 1-338088-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338088-3 often in real-time on the comparison pages.
What if I can't find stock of 1-338088-3?
You can fill out our help required form which you can use to request a quote for 1-338088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.