Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now | |
TE Store
from US$2.02
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Vertical |
Status Indicator | None |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .5in, 12.7mm |
コネクタの高さ | 12.7mm |
Housing Material | G.F. PA 9T |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Mating Entry Location | Bottom |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Comment | Kapton tape applied to top surface of jack to facilitate vacuum pickup., Surface can be used for application by Type II SMD Machine. |
実装方法 | Tape Mounted on Reel |
Packaging Quantity | 300 |
Packaging Method | Tape Mounted on Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Conn/Ethernet Conn 6/4 Inv.mod.jack |Amp Te Connectivity 1-338086-7 | Newark Electronics |
Modular Conn/Ethernet Conn 6/4 INV.MOD.JACK | Rapid Electronics |
TE Connectivity 6/4 INV.MOD.JACK Modular Connectors / Ethernet Connectors 6/4 INV.MOD.JACK | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
Conn RJ-14 F 6 POS 1.27mm Solder ST SMD 6 Terminal 1 Port T/R Cat 3 | Avnet America |
Special Order: 6/4 INV.MOD.JACK Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 1-338086-7 | Internal Number: 1-338086-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-338086-7?
Additional datasheets, footprints and schematics for 1-338086-7 are listed on our Part Details page. You can also find images and similar parts to 1-338086-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338086-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338086-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338086-7 fall under?
The 1-338086-7 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338086-7 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338086-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338086-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338086-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-338086-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338086-7 often in real-time on the comparison pages.
What if I can't find stock of 1-338086-7?
You can fill out our help required form which you can use to request a quote for 1-338086-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.