1-338086-4

Connectors

> Modular Jacks & Plugs

> RJ14 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-338086-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-338086-4
Details for TE Store
1-338086-4
6/4 INV.MOD JACK Port Configuration:Single Port
Buy Directly from TE Store (2100 in Stock)
$1.5500 per unit
Series Information for 1-338086-4 - TE Connectivity
  • Status: Active
  • Product Code: A190
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

6/4 INV.MOD JACK

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Standard
Port Configuration:
Single Port
Connector Contact Density:
Standard
PCB Mount Orientation:
Vertical
Keyed:
No
Port Matrix Configuration:
1 x 1
Number of Positions:
6
Number of Loaded Positions:
4
Status Indicator:
None
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold or Gold Flash over Palladium Nickel
Contact Current Rating (Max):
1.5A
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Connector Height:
12.7mm, .5in
PCB Tail Length:
2.5mm, .1in
PCB Thickness (Recommended):
1.57mm, .062in
コネクタの高さ:
12.7mm
Housing Material:
PA 9T GF
Centerline (Pitch):
1.02mm, .04in
Mating Entry Location:
Top
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 3
Connector Mounting Type:
Board Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
No
Comment:
Surface can be used for application by Type II SMD Machine., Contacts installed only in B, C, D & E.
Packaging Reel Diameter:
36cm
Packaging Quantity:
300
実装方法:
Tape Mounted on Reel, Reel
Packaging Method:
Tape Mounted on Reel, Reel
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector System:
Cable-to-Board
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ14
Grounding Options:
None
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-40 – 158°F, -40 – 70°C

Compatibility

  • Compatible Parts: 106307-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
6/4 INV.MOD JACK ROHS COMPLIANT: YES
Avnet America
6/4 INV.MOD JACK
Avnet Europe
6/4 INV.MOD JACK
Avnet Asia
6/4 INV.MOD JACK
TE Store
6/4 INV.MOD JACK Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Connector Profile:Standard;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj14 Connector | TE Connectivity