Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0338086-3,
CA8252-000 |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
123,819
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
123,819
in stock
|
Buy Now | |
Distrelec
from US$1.46
|
123,819
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
8,100
in stock
|
Buy Now | |
RS Americas
from US$2.15
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
63
in stock
|
Buy Now | |
element14
from US$1.89
|
-
|
Buy Now | |
Avnet Asia
from US$1.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Connector Height | 12.7mm, .5in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 12.7mm |
Housing Material | G.F. PA 9T |
Centerline (Pitch) | 1.27mm, .05in |
Mating Entry Location | Top |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
Comment | Surface can be used for application by Type II SMD Machine. |
実装方法 | Piece/Reel, Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel, Piece/Reel |
Packaging Reel Diameter | 36cm |
Packaging Quantity | 300 |
Modular Jack & Plug Interface Type | RJ25 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Grounding Options | None |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Conn/Ethernet Conn 6/6 INV.MOD JACK | Rapid Electronics |
TE Connectivity - AMP Modular Connector Inverted | Distrelec |
MODULAR CONN, RJ25 JACK, 6P6C, CAT3 | Farnell |
6/6 MOD JACK VERTICAL STD PRO | TTI Europe |
Cat3 6P6C Straight Surface Mount UTP RJ25 Modular Jack Connector | TE Connectivity 1-338086-3 | RS Americas |
Modular Connector Type:Rj25 Jack | Newark Electronics |
6/6 MODULAR JACK TOP ENTRY | Avnet America |
6 Position Single Port Straight Surface Mount RJ25 Modular Jack | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 1-338086-3?
Additional datasheets, footprints and schematics for 1-338086-3 are listed on our Part Details page. You can also find images and similar parts to 1-338086-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338086-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338086-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338086-3 fall under?
The 1-338086-3 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338086-3 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338086-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338086-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338086-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1-338086-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338086-3 often in real-time on the comparison pages.
What if I can't find stock of 1-338086-3?
You can fill out our help required form which you can use to request a quote for 1-338086-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.