Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Weight per Piece | 4.536g |
---|---|
Plating Material | Copper, Gold |
Inspection Slot | No |
Insulation Sleeve Color | Orange |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .135in, 3.429mm |
Wire Size | 18 – 16AWG, 1600 – 2800CMA, .8 – 1.4mm² |
Wire Insulation Diameter | 1.397 – 3.429mm, .055 – .135in |
Overall Length | .844in, 21.44mm |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Terminal Features | Sheared |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG TFL R TERMINAL,PIDG TFL R | Heilind Electronics |
Terminal,pidg Tfl R Au 18-16 Rohs Compliant: Yes |Amp Te Connectivity 1-332454-0 | Newark Electronics |
Ring Tongue Terminal 16-18AWG Gold Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG PTFE R AU 18-16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.4 mm² Wire Size: 1600 – 2800 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.4 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 1-332454-0 | Internal Number: 1-332454-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | Orange |
Insulator Material | PTFE (Polytetrafluoroethylene) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-332454-0?
Additional datasheets, footprints and schematics for 1-332454-0 are listed on our Part Details page. You can also find images and similar parts to 1-332454-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-332454-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-332454-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-332454-0 fall under?
The 1-332454-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-332454-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-332454-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-332454-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-332454-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-332454-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-332454-0 often in real-time on the comparison pages.
What if I can't find stock of 1-332454-0?
You can fill out our help required form which you can use to request a quote for 1-332454-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.